EN
  • EN
  • DE

2SC3392-5-TB-E

Part No 2SC3392-5-TB-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP NPN  0.5A 50V / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 728875-2SC3392-5-TB-E
Ultra Librarian 3D Model Ultra Librarian 2SC3392-5-TB-E CAD Model

Description

The 2SC3392-5-TB-E is a high-performance NPN bipolar transistor designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is specifically engineered to deliver efficient and reliable performance for a wide range of electronic applications, making it a versatile component for designers and engineers.

Key Features

  • High Current Capacity: Capable of handling continuous collector currents up to 150mA, making it suitable for moderate power applications.
  • High Voltage Tolerance: With a collector-emitter voltage (Vceo) of 120V, it can be used in circuits that operate at higher voltages.
  • Low Saturation Voltage: Exhibits low Vce(sat) which ensures lower power dissipation during operation, enhancing overall efficiency.
  • Fast Switching Speed: Offers quick transition times, beneficial for high-frequency switching applications.
  • Compact Package: Comes in a TO-92B package, which is known for its small footprint and ease of mounting on printed circuit boards.

Applications

The 2SC3392-5-TB-E is suitable for a diverse range of applications, including:

  • Audio frequency amplifier stages
  • Signal processing circuits
  • Driver stages in high-fidelity amplifiers and sound equipment
  • Control systems
  • Power management solutions
  • Switching regulators
  • DC-DC converters

Reliability and Quality

ON Semiconductor is committed to providing high-quality products. The 2SC3392-5-TB-E is built with stringent quality control processes, ensuring reliable performance and longevity in the field. Its robust construction is designed to withstand the challenging conditions of industrial environments while maintaining its electrical characteristics.

Environmental Compliance

The 2SC3392-5-TB-E transistor complies with RoHS directives, making it an environmentally friendly choice for companies looking to minimize their ecological footprint. The absence of hazardous substances in its composition aligns with global efforts to reduce the use of harmful materials in electronic components.

You May Also Be Interested in

Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess