EN
  • EN
  • DE

2SK1726-TD-E

Part No 2SK1726-TD-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NCH 4V DRIVE SERIES / RF Mosfet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1037638-2SK1726-TD-E
Ultra Librarian 3D Model Ultra Librarian 2SK1726-TD-E CAD Model

Description

The 2SK1726-TD-E is a high-performance N-Channel MOSFET designed and manufactured by ON Semiconductor, a leader in power and signal management solutions. This MOSFET is specifically engineered for high-efficiency power management applications, offering low on-resistance and high switching speeds. It is an ideal choice for a variety of applications, including power supplies, DC-DC converters, motor drives, and other high-speed switching applications.

Key Features

  • Low On-Resistance: The device boasts a very low on-resistance, which minimizes conduction losses and improves overall efficiency in power conversion circuits.
  • High-Speed Switching: With its fast switching capabilities, the 2SK1726-TD-E can handle high-frequency operations, making it suitable for modern, high-speed power electronics.
  • High Drain-Source Voltage: It can handle a high drain-source voltage, offering robust performance for a wide range of applications.
  • Low Gate Charge: The MOSFET has a low gate charge, which reduces the power required to drive the gate, thus saving energy and enabling faster switching.
  • Enhanced Durability: ON Semiconductor's commitment to quality ensures that the 2SK1726-TD-E is highly reliable and durable, capable of withstanding tough conditions over extended periods.

Applications

  • Switching power supplies
  • DC-DC converters
  • Power management for consumer electronics
  • Motor drives and controllers
  • Automotive and industrial systems

The 2SK1726-TD-E is available in a TO-252 (DPAK) package, which is designed for surface mount technology (SMT) and offers good thermal performance. Its compact size and efficient design make it suitable for space-constrained applications while providing the necessary power handling capabilities.

ON Semiconductor provides comprehensive technical support and documentation for the 2SK1726-TD-E, ensuring that engineers can integrate this MOSFET into their designs with confidence. The product's combination of efficiency, speed, and reliability makes it a top choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess