ON Semiconductor 2SC3396-TB Bipolar Transistor
The 2SC3396-TB from ON Semiconductor is a high-quality NPN bipolar transistor designed for use in a wide range of electronic applications. This versatile component is known for its reliability and efficiency, making it a popular choice among professionals in the electronics industry. The 2SC3396-TB is housed in a TO-92 package, which is a standard package type for low-power transistors, and is suitable for through-hole mounting, allowing for easy integration into various circuit boards.
Key Features:
- Voltage Ratings: The transistor has a collector-base voltage (VCBO) of 120V, a collector-emitter voltage (VCEO) of 80V, and an emitter-base voltage (VEBO) of 5V. These ratings ensure that the device can handle significant voltages without breakdown, making it suitable for a variety of high-voltage applications.
- Current Handling: It can support a collector current (IC) of up to 50mA, which is adequate for signal processing and small power applications.
- Power Dissipation: With a power dissipation (PC) of 400mW, the 2SC3396-TB can dissipate a moderate amount of heat generated during operation, contributing to its stability and longevity.
- Gain Bandwidth Product: The device features a high transition frequency (fT) of 250MHz, providing excellent performance in high-speed switching and amplification applications.
- Gain: It offers a high forward current transfer ratio (hFE) range, which ensures a good amplification factor for various electronic signals.
Applications:
The 2SC3396-TB is suitable for a broad spectrum of applications, including but not limited to:
- Audio frequency amplifier stages
- Signal processing circuits
- Switching and linear amplification
- Driver stages in hi-fi amplifiers and television circuits
ON Semiconductor's dedication to quality and performance is evident in the 2SC3396-TB transistor. This component offers a blend of electrical characteristics that make it a go-to solution for designers seeking a reliable and efficient transistor for their electronic projects. Whether for commercial, industrial, or educational use, the 2SC3396-TB is an excellent choice for those who require a dependable NPN bipolar transistor.