Product Overview: 2SC3398-TB/TA from ON Semiconductor
The 2SC3398-TB/TA is a high-performance NPN bipolar transistor designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This transistor is well-suited for a variety of applications, particularly in the realm of audio frequency amplifiers and drivers that require high-speed switching and reliable performance.
Key Features
- Voltage & Current: The 2SC3398-TB/TA offers a collector-emitter voltage (Vceo) of 120V, a collector-base voltage (Vcbo) of 160V, and a collector current (Ic) of 50mA, making it suitable for moderate power applications.
- Gain Bandwidth Product: With a transition frequency (fT) of 250MHz, this transistor is capable of operating at high frequencies, which is essential for applications in the audio range and beyond.
- High hFE: It features a high DC current gain (hFE) that ranges from 100 to 320, ensuring a robust amplification factor for the input signal.
- Low Noise: The 2SC3398-TB/TA is designed to produce low noise figures, making it an ideal choice for audio pre-amplifiers and other applications where signal clarity is paramount.
- Package: This transistor comes in a TO-92 package, which is widely used and recognized for its compact size and ease of integration into various circuit designs.
Applications
The 2SC3398-TB/TA is versatile and can be used in a range of electronic applications, including:
- Audio frequency amplifier stages
- Low noise signal processing
- Driver stages in high-fidelity amplifiers and sound systems
- General-purpose switching and amplification
Quality and Reliability
ON Semiconductor is committed to providing high-quality products that meet industry standards for reliability and performance. The 2SC3398-TB/TA transistor is no exception, offering designers a dependable component that can be used in both commercial and industrial applications.
With its combination of high-speed switching, low noise output, and reliable operation, the 2SC3398-TB/TA from ON Semiconductor is an excellent choice for engineers and designers looking to enhance their electronic designs with a superior NPN transistor.