EN
  • EN
  • DE

2SC3443-T11-1G

Part No 2SC3443-T11-1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 155835-2SC3443-T11-1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC3443-T11-1G CAD Model

Description

2SC3443-T11-1G - ON Semiconductor

The 2SC3443-T11-1G is a high-performance NPN bipolar transistor designed by ON Semiconductor, a leader in energy-efficient innovations. This transistor is engineered to deliver reliable and efficient performance for a wide range of applications. With its robust design, the 2SC3443-T11-1G is well-suited for use in power management, signal processing, and amplification tasks.

Key Features:

  • High Current Capacity: Capable of handling significant current levels, making it suitable for high-power applications.
  • Low Saturation Voltage: Offers efficient operation by minimizing voltage drop when the transistor is in the on-state, leading to reduced power losses.
  • High-Speed Switching: Designed for applications that require rapid switching, ensuring quick response times and improved performance.
  • Excellent Gain Characteristics: Provides a high level of gain, which allows for signal amplification with minimal distortion.
  • Robust Thermal Performance: Can operate effectively over a wide range of temperatures, making it suitable for challenging environments.
  • Compact Package: The T11-1G package is designed to be space-efficient, allowing for integration into various electronic devices without the need for a large footprint.

Applications:

The versatility of the 2SC3443-T11-1G makes it an ideal choice for numerous electronic applications, including but not limited to:

  • Audio Amplifiers
  • Power Supply Units
  • DC-DC Converters
  • Motor Control Circuits
  • Switching Regulators

Quality and Reliability:

ON Semiconductor is committed to providing high-quality products that meet the rigorous demands of the electronics industry. The 2SC3443-T11-1G is manufactured with the highest standards to ensure reliable operation and long service life. Customers can trust in the performance and durability of this component for their critical design requirements.

Environmental Compliance:

In line with ON Semiconductor's dedication to environmental responsibility, the 2SC3443-T11-1G complies with various environmental regulations, including RoHS. This commitment ensures that the product is not only efficient but also minimizes its ecological footprint.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess