EN
  • EN
  • DE

2SC3504F-AE

Part No 2SC3504F-AE
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer ON Semiconductor
Win Source Part Number 155843-2SC3504F-AE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC3504F-AE CAD Model

Description

The 2SC3504F-AE is a cutting-edge NPN power transistor manufactured by ON Semiconductor, a leader in the semiconductor industry. This high-quality component is designed for use in a variety of electronic applications, including but not limited to power amplification and switching. With its robust design and reliable performance, the 2SC3504F-AE is an ideal choice for engineers and designers looking to enhance the efficiency and longevity of their electronic projects.

Key Features

  • High Current Capacity: Capable of handling significant levels of current, making it suitable for high-power applications.
  • Low Saturation Voltage: Minimizes power loss and improves efficiency by reducing the voltage drop across the transistor when it is in the "on" state.
  • High-Speed Switching: Offers rapid switching capabilities, which is crucial for applications that require fast transition times.
  • Excellent Gain Characteristics: Provides a high level of gain, which ensures that the transistor can amplify signals effectively.
  • Robust Construction: Built to withstand tough conditions, ensuring long-term reliability and stability.

Applications

The 2SC3504F-AE transistor is versatile and can be used in various applications, including:

  • Audio power amplifiers
  • Switching power supplies
  • DC-DC converters
  • Motor control circuits
  • General-purpose amplification

Technical Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 800V Collector Current (I<sub>C) 100mA Power Dissipation (P<sub>D) 900mW Transition Frequency (f<sub>T) 100MHz Operating and Storage Junction Temperature Range -55°C to +150°C

For those in need of a reliable and efficient NPN transistor, the 2SC3504F-AE from ON Semiconductor stands out as a top-tier component that delivers consistent performance, making it an excellent addition to any high-demand electronic system.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess