EN
  • EN
  • DE

2SC3596E

Part No 2SC3596E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description POWER BIPOLAR TRANSISTOR NPN / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 855165-2SC3596E
Ultra Librarian 3D Model Ultra Librarian 2SC3596E CAD Model

Description

The 2SC3596E is a high-performance NPN bipolar junction transistor (BJT) developed by ON Semiconductor, a renowned leader in the semiconductor industry. This product is designed to cater to a wide range of electronic applications that require switching and amplification functions, making it a versatile component for both commercial and industrial use.

Key Features

  • Voltage Capabilities: The 2SC3596E offers excellent voltage handling capabilities, with a collector-base voltage (VCBO) of 300V, ensuring stability and reliability in high-voltage circuits.
  • Current Handling: It is capable of managing significant currents with a collector current (IC) rating of up to 100mA, making it suitable for moderate power applications.
  • Power Dissipation: With a power dissipation (PD) of 900mW, this transistor can sustain a considerable amount of power, contributing to its robust performance.
  • High Transition Frequency: The device boasts a high transition frequency (fT) of 120MHz, which is ideal for applications requiring fast switching speeds.
  • Low Noise: Engineered for low noise operation, the 2SC3596E is an excellent choice for audio amplifiers and signal processing where maintaining signal integrity is crucial.

Applications

The 2SC3596E is suitable for a broad spectrum of applications, including but not limited to:

  • Audio frequency amplifiers and drivers
  • Signal processing circuits
  • Switching regulators
  • Power management systems
  • General-purpose amplification

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 2SC3596E is manufactured with state-of-the-art technology ensuring high reliability and performance consistency. It is also supported by ON Semiconductor's rigorous testing protocols to guarantee durability and long-term stability under various conditions.

Environmental Compliance

Adhering to environmental standards, the 2SC3596E is produced with eco-friendly materials and processes, complying with RoHS directives. ON Semiconductor is dedicated to reducing the environmental impact of their products, ensuring that they meet global environmental regulations.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2134 $64.4938
16+ $7.5595 $120.9520
24+ $7.3239 $175.7736
33+ $7.0871 $233.8743
43+ $6.8515 $294.6145
57+ $6.1423 $350.1111
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess