EN
  • EN
  • DE

2SC3601E

Part No 2SC3601E
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description Trans NPN 200V 0.15A TO126-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO
Collector Emitter Breakdown Voltage 200 V
Collector Emitter Voltage (VCEO) 600 mV
Max Collector Current 150 mA
Max Power Dissipation 1.2 W
Mount Through Hole
Number of Pins 126
Packaging Bulk
RoHS Compliant
Transition Frequency 400 MHz
Win Source Part Number 1037085-2SC3601E
Categories RF Transistors(BJT)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC3601E CAD Model

Description

2SC3601E Power Transistor by ON Semiconductor

The 2SC3601E is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This power transistor is specifically engineered to cater to the demanding requirements of high-speed switching applications and is widely used in power amplification and regulation circuits.

Key Features:

  • High Current Capacity: The 2SC3601E can handle high levels of current, making it suitable for applications that require robust current handling capabilities.
  • High-Speed Switching: With its fast switching speeds, this transistor is ideal for use in circuits that require quick transitions, such as switching power supplies and converters.
  • Low Saturation Voltage: The device is designed with a low saturation voltage to minimize power loss and improve efficiency in electronic circuits.
  • Wide Area of Safe Operation (ASO): The transistor has a broad safe operating area, ensuring reliable performance over a range of conditions.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the 2SC3601E is a reliable component for long-term use in critical applications.

Applications:

The 2SC3601E is versatile and can be used in various electronic devices and systems. Some of the common applications include:

  • Power supply units
  • DC-DC converters
  • Motor controllers
  • Audio amplifiers
  • Switching regulators

Technical Specifications:

Parameter Value Configuration Single Collector-Emitter Voltage (V<sub>CEO) xx V Collector Current (I<sub>C) xx A Power Dissipation (P<sub>D) xx W Operating Temperature Range -xx to +xx°C

For precise values and detailed information about the 2SC3601E, it is recommended to consult the official datasheet provided by ON Semiconductor. This document offers an in-depth look at all the specifications, pin configurations, and electrical characteristics of the product.

With its robust design, high efficiency, and reliability, the 2SC3601E from ON Semiconductor is an excellent choice for designers and engineers looking to enhance the performance of their power management systems.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,65W,36V,2.70-
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 63V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,55W,28V,1.20-
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess