EN
  • EN
  • DE

2SC3648S-TD-E

Part No 2SC3648S-TD-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 160V 0.7A SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 700mA
VCEO Maximum Collector-Emitter Breakdown Voltage 160V
Max Vce (sat) 400mV @ 25mA, 250mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 100mA, 5V
Maximum Power Dissipation 500mW
Frequency - Transition 120MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PCP
Win Source Part Number 1004381-2SC3648S-TD-E
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SC3648S-TD-E CAD Model

Description

The 2SC3648S-TD-E from ON Semiconductor is a robust and high-performance NPN bipolar junction transistor (BJT) designed for a wide range of electronic applications. This versatile component is engineered to deliver reliable and efficient performance in a compact SOT-89 package, making it an ideal choice for space-constrained designs.

Key Features:

  • High Current Gain: The 2SC3648S-TD-E boasts a high current gain (hFE), which ensures efficient current amplification in the circuit, making it suitable for amplification applications.
  • Low Saturation Voltage: It has a low collector-emitter saturation voltage, which minimizes power loss and improves overall efficiency, particularly in switching applications.
  • Fast Switching Speed: Designed with fast switching times, this transistor is capable of operating at high frequencies, which is beneficial for applications requiring rapid signal processing.
  • High Reliability: ON Semiconductor's commitment to quality means that the 2SC3648S-TD-E is built to last, with high reliability and stability over its operational lifespan.
  • Temperature Resistant: It can operate effectively over a wide temperature range, ensuring consistent performance even under varying environmental conditions.

Applications:

The 2SC3648S-TD-E is ideal for use in a variety of electronic circuits, including:

  • Audio amplifiers and pre-amplifiers
  • Switching regulators and power supplies
  • Signal processing
  • Driver stages in high-fidelity amplifiers
  • General-purpose switching and amplification

Specifications:

Parameter Value Package SOT-89 Transistor Polarity NPN Collector-Emitter Voltage (VCEO) 50V Collector Current (IC) 1A Power Dissipation (Pd) 900mW Operating Temperature Range -55°C to +150°C

In summary, the 2SC3648S-TD-E from ON Semiconductor is a high-quality NPN transistor that offers excellent performance for a wide range of electronic applications. Its combination of high current gain, low saturation voltage, fast switching speed, and temperature resistance makes it a reliable choice for designers and engineers.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess