EN
  • EN
  • DE

2SC3648T-TD

Part No 2SC3648T-TD
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SOT89
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 751192-2SC3648T-TD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC3648T-TD CAD Model

Description

The 2SC3648T-TD from ON Semiconductor is a high-performance NPN bipolar junction transistor (BJT) designed for use in a variety of electronic applications. This versatile component is well-suited for amplification and switching purposes, providing reliable performance with its robust features.

Key Features:

  • High Current Gain: The transistor offers a high current gain (hFE), which is essential for amplification applications, ensuring a strong signal output for a given input.
  • Low Saturation Voltage: It has a low collector-emitter saturation voltage, minimizing power loss and improving efficiency in switching applications.
  • High-Speed Switching: The 2SC3648T-TD is capable of high-speed switching, making it suitable for high-frequency operations.
  • Wide Operating Temperature Range: This component can operate effectively over a broad temperature range, ensuring stability and reliability in various environmental conditions.

Applications:

The 2SC3648T-TD is ideal for a range of applications, including:

  • Audio Amplifiers
  • Signal Processing
  • Power Management Circuits
  • Switching Regulators
  • Driver Stages in Hi-Fi Amplifiers and Television Circuits

Product Specifications:

Parameter Value Transistor Polarity NPN Collector-Emitter Voltage (VCEO) 60V Collector-Base Voltage (VCBO) 80V Emitter-Base Voltage (VEBO) 7V Collector Current (IC) 1A Power Dissipation (Pd) 10W Operating Temperature Range -55°C to +150°C

Quality and Reliability:

ON Semiconductor is known for its commitment to quality and the 2SC3648T-TD is no exception. It is manufactured to high standards to ensure performance and durability. Whether for commercial or industrial use, this transistor is a reliable choice for designers and engineers.

You May Also Be Interested in

Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess