EN
  • EN
  • DE

LM81BIMT-3

Part No LM81BIMT-3
Manufacturer Texas Instruments
Catalog PMIC - Thermal Management
Description Serial Interface ACPI-Compatible Microprocessor System Hardware Monitor | IC MONITOR SYS HARDWARE 24TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Hardware Monitor
Sensor Type Internal and External
Sensing Temperature -40°C ~ 125°C
Accuracy ±3°C(Maximum)
Topology ADC (Sigma Delta), Comparator, Fan Speed Control, Register Bank
Output Type 2-Wire SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage (V) 2.8V ~ 3.8V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number LM81
Manufacturer Pack Quantity 61
MSL Level 1 (Unlimited)
Win Source Part Number 1200818-LM81BIMT-3
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM81BIMT-3 CAD Model

Description

The LM81BIMT-3 from Texas Instruments is a high-performance integrated circuit designed for precise hardware monitoring of personal computers and industrial systems. This advanced IC is part of the LM81 series, which is known for its reliability and versatility in monitoring various system parameters such as temperature, voltage, and fan speeds.

Key Features

  • Temperature Monitoring: The LM81BIMT-3 is equipped with multiple temperature sensor inputs that can monitor the system's CPU, ambient, and other critical component temperatures with high accuracy.
  • Voltage Sensing: This IC supports several voltage sensor inputs, allowing for real-time monitoring of power supply voltages to ensure system stability and performance.
  • Fan Speed Control: With built-in support for fan control, the LM81BIMT-3 can adjust fan speeds based on temperature readings, optimizing cooling efficiency and reducing noise.
  • Serial Bus Interface: It features a System Management Bus (SMBus) serial interface, facilitating easy integration with existing motherboard designs and communication with other system components.
  • Programmable Alarm and Interrupts: Programmable alarm thresholds and interrupt outputs enable proactive system protection, alerting the system in case of temperature, voltage, or fan anomalies.

Applications

The LM81BIMT-3 is ideal for a wide range of applications, including:

  • Desktop and Notebook PCs
  • Server Systems
  • Embedded Systems
  • Networking Equipment
  • Telecommunications Infrastructure

Technical Specifications

  • Package: 24-lead TSSOP (Thin Shrink Small Outline Package)
  • Operating Temperature Range: -40°C to +85°C
  • Voltage Range: 3.0V to 3.6V
  • Accuracy: High precision sensing for temperature and voltage

The LM81BIMT-3 is a testament to Texas Instruments' commitment to providing advanced monitoring solutions that enhance system reliability and performance. With its comprehensive feature set, the LM81BIMT-3 is a crucial component for any modern computing or industrial system requiring meticulous monitoring and control.

You May Also Be Interested in

ON Semiconductor
IC THERM/FAN SPEED CTRLR 16-QSOP
Need more? Email Us
Texas Instruments
IC MONITOR SYS HARDWARE 24TSSOP
Lowest to $14.5631
Texas Instruments
IC TEMP SENSR REMOTE DIODE 8SOIC
Need more? Email Us
Analog Devices Inc.
IC SENSOR TEMP MEASUREMNT 48LQFP
Lowest to $134.9917
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Lowest to $12.1044
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $2.3574
Texas Instruments
IC HARDWARE MONITOR 24-TSSOP
Lowest to $3.4124
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463
Microchip Technology
IC TEMP MONITOR I2C/SMBUS 16QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9862 $54.2410
125+ $0.8092 $101.1500
195+ $0.7840 $152.8800
265+ $0.7587 $201.0555
345+ $0.7334 $253.0230
460+ $0.6575 $302.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess