The ON Semiconductor 2SC3651-TD is a high-performance NPN bipolar transistor that is designed for use in a wide range of electronic applications. This transistor stands out for its exceptional switching speeds and low saturation voltage, making it an ideal choice for efficient and reliable circuit operation.
Key Features
- High Current Capacity: With a collector current rating of up to 100 mA, the 2SC3651-TD can handle significant current loads, making it suitable for power amplification and switching applications.
- Low Saturation Voltage: The device exhibits a low V<sub>CE(sat), which ensures efficient operation with minimal power loss, contributing to the overall energy efficiency of the system it is used in.
- Fast Switching Speed: Its swift response times are advantageous in circuits that require high-speed switching, providing quick transitions and reducing switching losses.
- High Reliability: Manufactured by ON Semiconductor, a leader in the semiconductor industry, the 2SC3651-TD is built to meet high-quality standards, ensuring long-term reliability and performance.
- Compact SOT-23 Package: The small surface-mount package allows for a compact design, making it an excellent choice for space-constrained applications.
Applications
The 2SC3651-TD is versatile and can be utilized in a variety of circuits. Common applications include but are not limited to:
- Switching regulators
- Power management circuits
- DC-DC converters
- Motor control drivers
- Signal amplification
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
50 V
Collector Current (I<sub>C)
100 mA
Collector Power Dissipation (P<sub>C)
150 mW
Transition Frequency (f<sub>T)
250 MHz
In summary, the ON Semiconductor 2SC3651-TD is a robust and efficient NPN bipolar transistor that offers a blend of speed, power handling, and reliability, suitable for a multitude of electronic circuits and applications.