EN
  • EN
  • DE

2SC3661-X

Part No 2SC3661-X
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 155932-2SC3661-X
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC3661-X CAD Model

Description

Introducing the 2SC3661-X Bipolar Transistor from ON Semiconductor

The 2SC3661-X is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This versatile transistor is well-suited for a variety of applications, ranging from signal processing to power management in commercial and industrial electronic devices.

Key Features

  • High Current Gain: The 2SC3661-X boasts a high current gain (hFE), which ensures efficient amplification of electrical signals, making it ideal for high-frequency amplification stages.
  • Low Saturation Voltage: With its low V<sub>CE(sat) characteristic, this transistor minimizes power loss during switching, leading to improved overall energy efficiency in electronic circuits.
  • Fast Switching Speeds: Engineered for rapid switching, the 2SC3661-X facilitates quick transitions between on and off states, which is critical for high-speed signal processing and switching applications.
  • Robust Thermal Performance: The device is designed to operate reliably over a wide range of temperatures, ensuring consistent performance even under challenging thermal conditions.

Applications

The 2SC3661-X is suitable for a broad spectrum of applications, including:

  • Audio amplifiers and pre-amplifiers
  • Power supply circuits
  • Motor controllers
  • Signal amplification in communication devices
  • Switching regulators

Quality and Reliability

ON Semiconductor is committed to delivering high-quality components that meet stringent industry standards. The 2SC3661-X is no exception, offering reliability and performance that engineers and designers can trust. Its robust construction ensures a long operational life, making it a cost-effective choice for both prototyping and mass production.

Technical Specifications

Before integrating the 2SC3661-X into your design, please review its detailed technical specifications:

  • Collector-Emitter Voltage (V<sub>CEO): Specified according to product variant
  • Collector Current (I<sub>C): Maximum values provided in datasheet
  • Power Dissipation (P<sub>D): Defined by package limitations
  • Operating Junction Temperature Range: Specified in the datasheet

For comprehensive technical details, including pin configurations, electrical characteristics, and packaging information, please refer to the official ON Semiconductor datasheet for the 2SC3661-X.

Whether you're designing a new audio system, developing a power supply module, or working on sophisticated signal processing equipment, the 2SC3661-X from ON Semiconductor is a reliable and efficient choice that won't disappoint.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess