EN
  • EN
  • DE

2SC3770-3-TB-E

Part No 2SC3770-3-TB-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 155986-2SC3770-3-TB-E
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SC3770-3-TB-E CAD Model

Description

2SC3770-3-TB-E - ON Semiconductor

The 2SC3770-3-TB-E is a high-performance NPN bipolar transistor manufactured by ON Semiconductor, a leading supplier in the semiconductor industry. This device is designed to offer exceptional switching speeds and low saturation voltage, making it an ideal choice for a variety of electronic applications. The 2SC3770-3-TB-E is particularly suited for power management functions and signal processing in consumer electronics, industrial systems, and communication devices.

Key Features:

  • High Current Capacity: Capable of handling significant levels of current, making it suitable for high-power applications.
  • Low Saturation Voltage: Ensures efficient operation by minimizing power loss during the switching process.
  • Fast Switching Speeds: Provides quick response times, which is crucial for high-frequency applications.
  • High Reliability: Constructed with ON Semiconductor's rigorous quality standards, ensuring a long operational life and stable performance.
  • Compact Package: Comes in a small-sized package, allowing for space-saving designs and compatibility with various PCB layouts.

Applications:

  • Power Supply Circuits
  • DC-DC Converters
  • Motor Control Systems
  • Audio Amplifiers
  • Switching Regulators
  • Signal Processing

The 2SC3770-3-TB-E transistor is a testament to ON Semiconductor's commitment to providing components that push the boundaries of efficiency and performance. With its robust design and versatile functionality, this transistor is an excellent choice for engineers and designers looking to innovate and optimize their electronic products. Whether it's for consumer electronics, industrial applications, or communication technology, the 2SC3770-3-TB-E offers a reliable and effective solution for a wide range of electronic circuit designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess