EN
  • EN
  • DE

2SC3772-3-TB-E

Part No 2SC3772-3-TB-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 155993-2SC3772-3-TB-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC3772-3-TB-E CAD Model

Description

ON Semiconductor 2SC3772-3-TB-E Bipolar Transistor

The ON Semiconductor 2SC3772-3-TB-E is a high-performance bipolar junction transistor (BJT) that offers a blend of efficiency and reliability for a wide range of electronic applications. This NPN transistor is designed for general-purpose amplification and switching, making it a versatile component for designers and engineers.

Key Features:

  • High Current Capability: The 2SC3772-3-TB-E is capable of handling high current loads, making it suitable for power amplification tasks.
  • Low Saturation Voltage: Its low V<sub>CE(sat) ensures efficient operation with minimal power loss, which is crucial for battery-powered devices and power-sensitive applications.
  • High Power Dissipation: With its ability to dissipate high levels of power, this transistor can sustain stable operation even under stressful conditions.
  • Fast Switching Speed: The device is characterized by its fast switching capabilities, which is beneficial for circuits that require quick response times.
  • Robust Package: Encapsulated in a TO-220B package, the 2SC3772-3-TB-E is designed for easy mounting and heat dissipation, which contributes to its durability and long-lasting performance.

Applications:

The 2SC3772-3-TB-E is suitable for a broad range of applications, including:

  • Power regulators
  • DC-DC converters
  • Motor controllers
  • Audio amplifiers
  • Switching circuits
  • Driver stages in hi-fi amplifiers and television circuits

Technical Specifications:

  • Collector-Emitter Voltage (V<sub>CEO): Specified at a certain level
  • Collector Current (I<sub>C): Specified at a certain level
  • Power Dissipation (P<sub>D): Specified at a certain level
  • Transition Frequency (f<sub>T): Specified at a certain level
  • Operating and Storage Junction Temperature Range: Specified at a certain level

The ON Semiconductor 2SC3772-3-TB-E is a testament to the company's commitment to providing high-quality components that meet the demands of modern electronic circuits. Its robust design and electrical characteristics make it a reliable choice for both commercial and industrial applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess