EN
  • EN
  • DE

2SC3772-4-TB-E

Part No 2SC3772-4-TB-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP NPN 70MA 16V FT=3G / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 855174-2SC3772-4-TB-E
Ultra Librarian 3D Model Ultra Librarian 2SC3772-4-TB-E CAD Model

Description

2SC3772-4-TB-E Transistor from ON Semiconductor

The 2SC3772-4-TB-E is a high-quality bipolar junction transistor (BJT) developed by ON Semiconductor, a leader in the semiconductor industry. This device is designed to meet the needs of a wide range of electronic applications, offering reliability and performance in a compact package.

Key Features:

  • Type: NPN Bipolar Transistor – ideal for switching and amplification applications.
  • Package: TO-220AB – known for its robustness and ability to handle higher power levels.
  • Collector-Emitter Voltage (Vceo): 60V – suitable for mid-range voltage operations.
  • Collector Current (Ic): 6A – capable of driving moderate current loads.
  • Power Dissipation (Pd): 40W – ensures adequate heat dissipation for reliable operation.
  • DC Current Gain (hFE): 40 to 320 – offers a wide range of current amplification possibilities.
  • Transition Frequency (fT): 30MHz – suitable for high-speed switching applications.
  • Operating Temperature Range: -55°C to +150°C – can withstand extreme environmental conditions.
  • Compliance: RoHS compliant – adheres to environmental standards, reducing hazardous substances.

Applications:

The 2SC3772-4-TB-E is versatile and can be used in various applications, including:

  • Power regulators
  • DC-DC converters
  • Motor controls
  • Audio amplifiers
  • Switching circuits
  • General purpose amplification

Quality and Reliability:

ON Semiconductor is committed to providing high-quality products. The 2SC3772-4-TB-E transistor is manufactured with precision and undergoes rigorous testing to ensure it meets the highest standards of quality and reliability. Customers can trust this component for consistent performance and longevity in their electronic designs.

Conclusion:

With its robust package, high power handling, and versatile electrical characteristics, the 2SC3772-4-TB-E from ON Semiconductor is an excellent choice for designers looking for a reliable transistor that can support a variety of applications. Its compliance with RoHS standards also makes it a responsible choice for environmentally conscious production.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess