The 2SC3859 is a robust power transistor manufactured by ON Semiconductor, a leading provider in energy-efficient innovations. This silicon NPN triple diffused transistor is designed for high-speed switching applications and is widely recognized for its reliability and performance in power amplification circuits.
Key Features
- High Current Capacity: Capable of handling high levels of current, the 2SC3859 is an ideal choice for power amplification and switching that require high current loads.
- High Power Dissipation: With a power dissipation of 80W, this transistor can withstand significant energy without compromising its integrity, making it suitable for demanding applications.
- High Collector-Emitter Voltage: It supports a collector-emitter voltage (V<sub>CEO) of up to 200V, providing a wide operating range for various electronic designs.
- Complementary PNP Type: The 2SC3859 has a complementary PNP type, 2SA1494, which allows for use in push-pull configurations and other complementary circuits.
Applications
The 2SC3859 transistor is suited for a variety of applications, including:
- Audio power amplifiers
- Switching power supplies
- DC-DC converters
- Motor controls
- High fidelity audio output stages
Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
200V
Collector Current (I<sub>C)
17A
Power Dissipation (P<sub>D)
80W
Transition Frequency (f<sub>T)
30MHz
Operating Junction Temperature (T<sub>j)
-55°C to +150°C
The 2SC3859 transistor from ON Semiconductor exemplifies high-quality performance with its exceptional current handling and voltage capabilities. It is a reliable component for engineers and designers looking to build efficient and durable power electronic systems.