EN
  • EN
  • DE

MCH3317-TL-E

Part No MCH3317-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description PCH 1.8V DRIVE SERIES / RF Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 225298-MCH3317-TL-E
Ultra Librarian 3D Model Ultra Librarian MCH3317-TL-E CAD Model

Description

ON Semiconductor MCH3317-TL-E P-Channel MOSFET

The ON Semiconductor MCH3317-TL-E is a high-performance P-Channel MOSFET designed for advanced power management applications. This efficient semiconductor device is well-suited for load switch and battery protection circuits, offering designers a reliable and power-efficient solution for their electronic circuits.

Key Features

  • Device Type: P-Channel MOSFET
  • Package: Super small flat lead package (SSOP6)
  • Drain-Source Voltage (V<sub>DS): -20V
  • Continuous Drain Current (I<sub>D): -6A
  • Power Dissipation (P<sub>D): 1.25W
  • Low On-Resistance (R<sub>DS(on)): Provides higher efficiency and helps to reduce power losses.
  • Gate Threshold Voltage (V<sub>GS(th)): -1.0V to -2.5V
  • Operating Temperature Range: -55°C to +150°C

Applications

The MCH3317-TL-E is ideal for a variety of applications where efficient power management is crucial. These include:

  • Power management for portable devices such as smartphones, tablets, and laptops
  • Battery-powered applications
  • Load switch circuits
  • DC/DC converters
  • Reverse battery protection

Advantages

The MCH3317-TL-E MOSFET from ON Semiconductor provides numerous advantages for circuit designers:

  • Its P-Channel configuration allows for simplified gate drive designs, as it can be driven by a positive supply relative to the source terminal.
  • The low on-resistance ensures minimal voltage drop across the device and reduces power loss, which is critical for battery-operated devices where energy conservation is key.
  • The compact SSOP6 package is perfect for space-constrained applications, allowing for smaller and more efficient designs.
  • High reliability and robustness of the device ensure long-term performance, even in harsh environmental conditions.

In summary, the MCH3317-TL-E P-Channel MOSFET from ON Semiconductor is a versatile and efficient choice for designers looking to improve power management in their electronic designs. Its combination of low on-resistance, high current capacity, and compact packaging make it a valuable component in any power-sensitive application.

You May Also Be Interested in

IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2590 $62.9500
115+ $1.0326 $118.7490
175+ $1.0002 $175.0350
240+ $0.9679 $232.2960
310+ $0.9356 $290.0360
415+ $0.8397 $348.4755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,840 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess