The 2SC3900-TB-E is a high-performance NPN bipolar junction transistor (BJT) from ON Semiconductor, a leading provider of semiconductor-based solutions. This transistor is designed for use in a wide range of electronic applications, where efficiency and reliability are paramount. With its robust design and advanced manufacturing, the 2SC3900-TB-E offers excellent current handling capabilities and high voltage operation, making it a versatile component for designers and engineers.
Key Features
- High Current Gain Bandwidth Product: The 2SC3900-TB-E provides a high transition frequency, making it suitable for applications requiring fast switching and high-frequency operation.
- High Voltage Tolerance: With its ability to handle high voltages, this transistor is ideal for power supply and amplification tasks that require a robust voltage threshold.
- Low Saturation Voltage: The low V<sub>CE(sat) ensures efficient operation with minimal power loss, which is critical for power-sensitive designs.
- Reliable Performance: ON Semiconductor's commitment to quality means the 2SC3900-TB-E is built to deliver consistent and reliable performance over its lifetime.
Applications
The 2SC3900-TB-E is suitable for a variety of applications, including:
- Audio amplifiers and high-fidelity audio output stages
- Switching regulators and power management circuits
- Driver stages in high-power amplifiers
- Signal processing circuits requiring fast switching times
Product Specifications
Parameter
Value
Package
TO-92
Collector-Emitter Voltage (V<sub>CEO)
120 V
Collector Current (I<sub>C)
50 mA
Power Dissipation (P<sub>D)
400 mW
Whether you are designing a new audio amplifier or upgrading an existing power management system, the 2SC3900-TB-E from ON Semiconductor is an excellent choice for a reliable and efficient NPN transistor.