EN
  • EN
  • DE

2SC3912-TB

Part No 2SC3912-TB
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156067-2SC3912-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC3912-TB CAD Model

Description

The ON Semiconductor 2SC3912-TB is a high-quality bipolar transistor that is designed to meet the needs of a wide range of electronic applications. This component is known for its reliability and performance, making it a preferred choice for professionals in the electronics industry.

Key Features

  • Type: NPN
  • Package: Through-hole TB
  • Collector-Emitter Voltage (Vceo): 60V
  • Collector-Base Voltage (Vcbo): 80V
  • Emitter-Base Voltage (Vebo): 7V
  • Collector Current (Ic): 1A
  • Power Dissipation (Pd): 900mW
  • DC Current Gain (hFE): 100 to 320
  • Operating Temperature Range: -55°C to +150°C

The 2SC3912-TB transistor is an NPN device that provides excellent amplification characteristics with a high current gain. Its robust construction ensures that it can handle a collector current of up to 1A without compromise to its functionality. The device is housed in a durable through-hole TB package, which ensures easy mounting on printed circuit boards and makes it suitable for a variety of electronic circuits.

With a collector-emitter voltage of 60V and a collector-base voltage of 80V, the 2SC3912-TB is capable of withstanding significant voltages while operating. Additionally, its power dissipation of 900mW indicates its ability to handle moderate power levels, making it suitable for power switching applications.

The ON Semiconductor 2SC3912-TB is not only powerful but also versatile, with an operating temperature range of -55°C to +150°C, ensuring stable performance across a wide range of environmental conditions. This makes it an ideal choice for applications in harsh environments where reliability is paramount.

In summary, the 2SC3912-TB from ON Semiconductor is an exceptional bipolar transistor that offers a blend of performance, durability, and versatility. It is a solid choice for designers and engineers looking to create reliable and efficient electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0882 $62.6460
70+ $1.7140 $119.9800
105+ $1.6597 $174.2685
145+ $1.6066 $232.9570
190+ $1.5535 $295.1650
250+ $1.3929 $348.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,220 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess