EN
  • EN
  • DE

2SC3999

Part No 2SC3999
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer ON Semiconductor
Win Source Part Number 156121-2SC3999
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC3999 CAD Model

Description

2SC3999 - High-Voltage NPN Bipolar Transistor

The 2SC3999 is a high-voltage NPN bipolar transistor manufactured by ON Semiconductor, a leader in the semiconductor industry. This transistor is designed for use in a variety of applications that require high breakdown voltage, high-speed switching, and reliability. It is commonly used in power supply circuits, inverters, converters, and other high-voltage applications.

Key Features

  • Voltage Capabilities: The 2SC3999 is capable of withstanding high voltages, with a collector-emitter voltage (Vceo) rating of up to 900V, making it suitable for high-voltage circuit applications.
  • Current Handling: This transistor can handle significant current with a collector current (Ic) rating of up to 3A, providing ample current for a variety of electronic circuits.
  • Speed: With a transition frequency (ft) of 4MHz, the 2SC3999 is designed for high-speed switching applications.
  • Power Dissipation: It has a power dissipation (Pc) capability of up to 50W, allowing it to handle significant power levels without overheating.
  • Gain: The high DC current gain (hFE) range ensures efficient operation and signal amplification in electronic circuits.

Applications

The 2SC3999 transistor is versatile and can be used in various electronic devices and applications, including:

  • Switching power supplies
  • Power inverters and converters
  • Electronic ballasts for lighting
  • High-voltage regulators
  • Motor control circuits

Quality and Reliability

ON Semiconductor is committed to providing high-quality components that meet industry standards. The 2SC3999 transistor is no exception, offering reliability and performance for critical applications. With ON Semiconductor's reputation for quality, you can trust the 2SC3999 for your high-voltage switching needs.

You May Also Be Interested in

CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess