EN
  • EN
  • DE

2SC4002E-AA

Part No 2SC4002E-AA
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description NPN SILICON TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 13922-2SC4002E-AA
Ultra Librarian 3D Model Ultra Librarian 2SC4002E-AA CAD Model

Description

The 2SC4002E-AA is a high-performance NPN bipolar transistor from ON Semiconductor, designed for use in a wide range of electronic applications. This versatile component is known for its excellent amplification and switching characteristics, making it an ideal choice for designers looking for reliable and efficient solutions in their circuit designs.

Key Features:

  • High Current Gain: The 2SC4002E-AA offers a high current gain (hFE), which is essential for applications requiring signal amplification. This feature ensures that the transistor can amplify weak signals effectively, making it suitable for audio amplifiers, signal processing, and other amplification applications.
  • Low Saturation Voltage: With its low collector-emitter saturation voltage (VCE(sat)), this transistor reduces power loss during the switching process, enhancing the overall efficiency of the device it is used in.
  • Fast Switching Speed: The 2SC4002E-AA boasts a fast switching speed, which is critical for high-frequency applications. This allows for quick transitions between the on and off states, improving performance in digital circuits and switching regulators.
  • High Reliability: ON Semiconductor is known for its commitment to quality, and the 2SC4002E-AA is no exception. It is designed to withstand harsh conditions and provide stable performance over its lifetime, making it a reliable choice for industrial and consumer applications.
  • Wide Operating Temperature Range: This transistor can operate over a broad temperature range, ensuring functionality across various environmental conditions.

Applications:

The 2SC4002E-AA is suitable for a variety of applications, including:

  • Power Management Circuits
  • Audio Amplifiers
  • Signal Processing
  • Switching Regulators
  • Driver Stages in Hi-Fi Amplifiers and Television Circuits

Product Specifications:

Parameter Value Transistor Polarity NPN Collector-Emitter Voltage (VCEO) Specific Value Collector-Base Voltage (VCBO) Specific Value Emitter-Base Voltage (VEBO) Specific Value Collector Current (IC) Specific Value Power Dissipation (PD) Specific Value Operating Temperature Range Specific Range

The 2SC4002E-AA from ON Semiconductor is an excellent choice for designers and engineers who require a reliable and high-performance NPN transistor for their electronic projects. Its robustness and versatility make it a valuable component in a wide array of applications.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7470 $58.9880
10+ $12.0998 $120.9980
15+ $11.7221 $175.8315
21+ $11.3433 $238.2093
27+ $10.9656 $296.0712
36+ $9.8314 $353.9304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess