EN
  • EN
  • DE

APT50GT120JRDQ2

Part No APT50GT120JRDQ2
Manufacturer Microchip Technology
Catalog IGBTs - Modules
Description IGBT MOD 1200V 72A 379W ISOTOP / IGBT Module NPT Single 1200 V 72 A 379 W Chassis Mount ISOTOP®
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Mfr Microchip Technology
Series Thunderbolt IGBT®
Package Tube
Product Status Obsolete
IGBT Type NPT
Configuration Single
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 72 A
Power - Max 379 W
Vce(on) (Max) @ Vge, Ic 3.7V @ 15V, 50A
Current - Collector Cutoff (Max) 400 µA
Input Capacitance (Cies) @ Vce 2.5 nF @ 25 V
Input Standard
NTC Thermistor No
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Package / Case ISOTOP
Supplier Device Package ISOTOP®
Standard Package 10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1350602-APT50GT120JRDQ2
Ultra Librarian 3D Model Ultra Librarian APT50GT120JRDQ2 CAD Model

Description

Product Overview: APT50GT120JRDQ2 - Microchip Technology

The APT50GT120JRDQ2 is a state-of-the-art power transistor module designed and manufactured by Microchip Technology, a global leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is part of Microchip's extensive range of power electronic components, known for their reliability and performance in demanding applications.

Key Features

  • High Voltage Capability: With a 1200V rating, this IGBT (Insulated Gate Bipolar Transistor) is well-suited for high voltage applications, offering robust performance for power conversion and control.
  • High Current Handling: The APT50GT120JRDQ2 can handle continuous currents up to 50A, making it an excellent choice for heavy-duty operations.
  • Low On-Resistance: The device features a low on-state voltage drop due to its optimized on-resistance, improving efficiency and reducing thermal stress.
  • Fast Switching Speeds: Fast switching capabilities minimize switching losses and enhance performance in high-frequency applications.
  • Robust Design: The module is designed to withstand rugged environmental conditions, ensuring reliability and a long operational lifespan.

Applications

The APT50GT120JRDQ2 is versatile and can be used in a variety of applications, including:

  • Motor Drives
  • Power Inverters
  • Uninterruptible Power Supplies (UPS)
  • Switch Mode Power Supplies (SMPS)
  • Industrial Heating and Welding Equipment

Quality and Support

Microchip Technology is committed to delivering high-quality products. The APT50GT120JRDQ2 is no exception and comes with the assurance of Microchip's rigorous testing and validation processes. Additionally, Microchip provides comprehensive technical support, including datasheets, reference designs, and customer service to ensure designers can implement the APT50GT120JRDQ2 with confidence in their applications.

Conclusion

The APT50GT120JRDQ2 from Microchip Technology is a robust and efficient solution for high-power applications requiring high voltage and current capabilities, fast switching, and reliability. Its versatile nature makes it suitable for a broad range of industrial and power management tasks, backed by the quality and support that Microchip is known for.

You May Also Be Interested in

China Resources Microelectronics Limited
336W 40A 600V FS (Field Stop) TO-247 Single IGBTs RoHS
Lowest to $1.1730
Fairchild/ON Semiconductor
Molding Type Module
Lowest to $54.9665
Microchip Technology
IGBT MOD 1200V 100A 416W SOT227
Need more? Email Us
Infineon Technologies
FF200R12KT4 Infineon Technologies IGBT Modules N-CH 1.2KV 320A datasheet, inventory, & pricing.
Lowest to $83.5821
Infineon Technologies
IGBT MODULE 1200V 3560A
Need more? Email Us
Infineon Technologies
IGBT MOD 1200V 200A 515W
Need more? Email Us
Infineon Technologies
LOW POWER EASY AG-EASY3B-7011
Need more? Email Us
IXYS
Low VCE(sat) IGBT, High speed IGBT | IGBT LO VOLT 600V 75AMP TO-204AE
Need more? Email Us
IXYS
IGBT MOD 600V 280A 940W SOT227B
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess