EN
  • EN
  • DE

2SC5551E-TD-E

Part No 2SC5551E-TD-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 157140-2SC5551E-TD-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SC5551E-TD-E CAD Model

Description

2SC5551E-TD-E Transistor by ON Semiconductor

The 2SC5551E-TD-E is a high-performance NPN bipolar transistor from ON Semiconductor, designed for use in a wide range of electronic applications. This transistor is recognized for its outstanding switching speeds and excellent power handling capabilities, making it an ideal choice for high-frequency operation and power amplification tasks.

Key Features

  • High Current Capacity: The 2SC5551E-TD-E can handle a significant amount of current, which is essential for applications requiring high power levels.
  • High-Speed Switching: With its fast switching capabilities, this transistor is suitable for high-speed circuit designs, ensuring efficient operation and minimal signal delay.
  • Low Saturation Voltage: The low V<sub>CE(sat) characteristic reduces power loss and improves efficiency, particularly in saturation-driven applications.
  • Wide Operating Temperature Range: This device can operate effectively across a broad temperature range, ensuring reliability in various environmental conditions.
  • High Breakdown Voltage: The high V<sub>CBO and V<sub>CEO ratings provide a margin of safety in circuits with high voltage requirements, preventing breakdown and ensuring longevity.

Applications

The 2SC5551E-TD-E transistor is suitable for a diverse set of applications, including:

  • Power management circuits
  • Switching regulators
  • DC-DC converters
  • Audio amplifiers
  • Driver stages in high-fidelity amplifiers and sound systems
  • Motor control circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2SC5551E-TD-E is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and consumer applications. The device is also RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances.

Technical Specifications

Here are some of the technical specifications for the 2SC5551E-TD-E:

  • Configuration: Single
  • Collector-Emitter Voltage V<sub>CEO: 230V
  • Collector-Base Voltage V<sub>CBO: 230V
  • Emitter-Base Voltage V<sub>EBO: 5V
  • Collector Current - Continuous I<sub>C: 1A
  • Power Dissipation P<sub>D: 900mW
  • DC Current Gain h<sub>FE (Min) @ I<sub>C, V<sub>CE: 100 @ 100mA, 5V
  • Operating and Storage Junction Temperature Range: -55°C to +150°C

The 2SC5551E-TD-E from ON Semiconductor is a robust and versatile transistor that delivers performance, efficiency, and reliability for sophisticated electronic designs.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess