ON Semiconductor 2SC4027S-TL Transistor
The 2SC4027S-TL from ON Semiconductor is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This transistor is known for its reliability and efficiency, making it a popular choice among engineers and designers in the electronics industry.
Featuring a robust design, the 2SC4027S-TL offers excellent current handling capabilities with a collector current (Ic) of up to 2A. This makes it suitable for moderate power amplification and switching applications. The device operates within a collector-emitter voltage (Vceo) range of 50V, providing a good balance between performance and power consumption.
The 2SC4027S-TL is housed in a compact SOT-428 package, also known as a TP-FA package, which allows for efficient use of PCB space. This packaging is conducive to automated assembly processes, making it a convenient choice for mass production. The small form factor also enables the transistor to be used in space-constrained applications without compromising on power or thermal performance.
With a transition frequency (fT) of 250MHz, the 2SC4027S-TL is capable of operating at high frequencies, which is beneficial for applications such as RF amplification and fast-switching circuits. Additionally, its low collector-emitter saturation voltage (Vce(sat)) ensures lower power dissipation during operation, contributing to the overall energy efficiency of the system.
ON Semiconductor's commitment to quality is evident in the 2SC4027S-TL, which is designed to meet or exceed industry standards for performance and reliability. The device is also RoHS compliant, ensuring that it adheres to environmental regulations by avoiding the use of hazardous substances.
In summary, the 2SC4027S-TL NPN transistor is a versatile and durable component that provides a balance of power handling, frequency response, and energy efficiency. Its compact packaging and compliance with environmental standards make it an excellent choice for a range of electronic applications, from power management to signal amplification.
For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheet provided by ON Semiconductor.