EN
  • EN
  • DE

2SC4047

Part No 2SC4047
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156133-2SC4047
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4047 CAD Model

Description

The 2SC4047 from ON Semiconductor is a high-performance, NPN bipolar junction transistor (BJT) designed for a wide range of electronic applications. This versatile component is well-suited for use in power amplification and switching applications, offering a great balance of speed, power handling, and efficiency.

Key Features

  • Voltage Ratings: The 2SC4047 is engineered to handle collector-base voltages (VCBO) up to 60V, collector-emitter voltages (VCEO) up to 50V, and emitter-base voltages (VEBO) up to 7V, making it robust for various circuit designs.
  • Current Handling: It can manage continuous collector currents (IC) up to 1.5A, which allows it to drive moderate power loads effectively.
  • Power Dissipation: With a power dissipation (PD) of 10W, this transistor can handle significant power levels, suitable for a range of power applications.
  • High Gain Bandwidth Product: The device boasts a transition frequency (fT) of 100MHz, providing excellent performance in high-frequency signal amplification.
  • Low Saturation Voltage: This feature ensures efficient operation with less power loss during switching, which is crucial for power-sensitive designs.

Applications

The 2SC4047 is ideal for a variety of applications, including:

  • Audio power amplifiers
  • Switching regulators
  • DC-DC converters
  • Motor control circuits
  • Driver stages in high-fidelity amplifiers and sound systems

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the 2SC4047 is no exception. It is manufactured to the highest standards, ensuring consistent performance and durability across a wide range of operating conditions. The 2SC4047 is a testament to ON Semiconductor's dedication to providing components that meet the rigorous demands of the electronics industry.

For engineers and designers looking for a reliable NPN transistor with robust features, the 2SC4047 from ON Semiconductor is an excellent choice that promises to deliver both performance and efficiency.

You May Also Be Interested in

Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9240 $60.0600
155+ $0.7588 $117.6140
240+ $0.7346 $176.3040
325+ $0.7115 $231.2375
425+ $0.6872 $292.0600
565+ $0.6168 $348.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess