EN
  • EN
  • DE

2SA1342

Part No 2SA1342
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 153569-2SA1342
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1342 CAD Model

Description

The 2SA1342 from ON Semiconductor is a PNP transistor that is designed for high-fidelity audio amplification and various other applications requiring high performance. This semiconductor device is a testament to ON Semiconductor's commitment to providing components that deliver reliability and efficiency.

Key Features

  • Transistor Type: PNP - The 2SA1342 is a PNP type bipolar junction transistor (BJT), which means it is controlled by the movement of holes and is typically used in the negative side of the circuit.
  • High Transition Frequency: With a high transition frequency (fT), this transistor is capable of operating at high speeds, making it suitable for applications in audio amplifiers where excellent linearity and low distortion are crucial.
  • Low Collector-Emitter Saturation Voltage: The low V<sub>CE(sat) ensures minimal voltage drop when the transistor is in the on-state, leading to higher efficiency and lower power losses.
  • Complementary NPN Transistor: The 2SA1342 is designed to pair with a complementary NPN transistor, providing a balanced configuration for push-pull stages in amplifiers, which improves the overall performance and stability of the system.
  • Package: This transistor comes in a TO-92 package, which is widely used for through-hole mounting, making it easy to integrate into various designs and prototypes without the need for surface-mount technology.

Applications

The 2SA1342 PNP transistor is versatile and can be used in a wide range of applications, including but not limited to:

  • Audio frequency amplifier stages
  • Signal processing circuits
  • Driver stages in hi-fi amplifiers and sound equipment
  • General-purpose switching

Quality and Reliability

ON Semiconductor is known for its high-quality products, and the 2SA1342 is no exception. It is manufactured to meet stringent quality standards, ensuring consistent performance and durability. The company's focus on innovation and sustainability also means that customers are getting a product that not only performs well but is also manufactured with an eye on environmental impact.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8799 $58.5588
29+ $4.0032 $116.0928
45+ $3.8785 $174.5325
62+ $3.7538 $232.7356
80+ $3.6279 $290.2320
107+ $3.2536 $348.1352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess