EN
  • EN
  • DE

CPH6614-TL-E

Part No CPH6614-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description P-CHANNEL SILICON MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 2,049 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 95954-CPH6614-TL-E
Ultra Librarian 3D Model Ultra Librarian CPH6614-TL-E CAD Model

Description

ON Semiconductor CPH6614-TL-E Power MOSFET

The ON Semiconductor CPH6614-TL-E is a high-performance Power MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This device is a testament to ON Semiconductor's commitment to providing energy-efficient solutions that meet the stringent requirements of modern electronic devices.

Key Features

  • Low On-Resistance: The CPH6614-TL-E features a low on-resistance, which reduces power loss and improves overall efficiency, making it ideal for high-performance power switching applications.
  • High-Speed Switching: Engineered for fast switching, this MOSFET enables high-frequency operation, which is crucial for applications such as DC-DC converters and motor drives.
  • Low Gate Charge: With a low gate charge, the device requires less energy to turn on and off, contributing to the reduction of switching losses and enhancing system efficiency.
  • Enhanced Thermal Performance: The CPH6614-TL-E is housed in a compact package that provides excellent thermal performance, ensuring reliability even under high-temperature operating conditions.

Applications

The versatility of the CPH6614-TL-E Power MOSFET allows it to be used in a variety of applications, including:

  • Power Supply Modules
  • DC-DC Converters
  • Motor Control Circuits
  • Computing and Server Power Systems
  • Telecommunication Equipment

Product Specifications

The CPH6614-TL-E MOSFET comes with the following specifications:

  • Drain-to-Source Voltage (V<sub>DS): 30 V
  • Continuous Drain Current (I<sub>D): 15 A
  • Power Dissipation (P<sub>D): 1.25 W
  • Operating Temperature Range: -55°C to +150°C

Manufactured with ON Semiconductor's cutting-edge technology, the CPH6614-TL-E is designed to provide reliable and efficient performance for electronic systems requiring power control. With its robust package and superior electrical characteristics, this MOSFET is an excellent choice for designers looking to enhance their power management solutions.

You May Also Be Interested in

Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4671 $59.2104
58+ $2.0247 $117.4326
89+ $1.9612 $174.5468
122+ $1.8977 $231.5194
158+ $1.8341 $289.7878
211+ $1.6447 $347.0317
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,800 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess