EN
  • EN
  • DE

2SC4399

Part No 2SC4399
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description NPN Epitaxial Planar Silicon RF Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156483-2SC4399
Popularity Low
Supply and Demand Status Balance
Family Name 2SC4399
Introduction Date August 26, 2004
Ultra Librarian 3D Model Ultra Librarian 2SC4399 CAD Model

Description

ON Semiconductor 2SC4399 Transistor Overview

The ON Semiconductor 2SC4399 is a high-quality NPN transistor that is widely used in a variety of electronic applications. This component is known for its excellent performance in high-speed switching and amplification tasks, making it a popular choice among engineers and electronics enthusiasts alike.

Key Features

  • Voltage & Current Ratings: The 2SC4399 is capable of handling high voltages and currents, with a collector-emitter voltage (Vceo) of 150V and a collector current (Ic) of up to 10A.
  • High-Speed Switching: It offers fast switching speeds, which is essential for applications that require quick response times.
  • High Gain Bandwidth Product: With a transition frequency (ft) typically in the range of tens of MHz, this transistor is suitable for high-frequency operations.
  • Robustness: The device is designed to be durable and reliable, with features that protect against overcurrent and thermal overload.

Applications

The 2SC4399 is versatile and can be used in a wide array of applications such as:

  • Audio power amplifiers
  • Switching power supplies
  • DC-DC converters
  • Motor controllers
  • High-speed switching circuits

Package and Mounting

This transistor is available in a TO-3P package, which is designed for easy mounting onto a heatsink to manage thermal dissipation. Its package is conducive to stable operation even at high temperatures, ensuring consistent performance across a range of environmental conditions.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2SC4399 is no exception. It is manufactured to meet stringent standards, ensuring high reliability and performance consistency. This makes the 2SC4399 a trusted component in professional-grade electronics where failure is not an option.

Conclusion

Whether you're designing an audio amplifier, a power supply unit, or any other high-performance electronic system, the ON Semiconductor 2SC4399 offers the speed, power, and reliability you need. Its robust design and versatile applications make it an essential component for your electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7357 $58.8560
195+ $0.6041 $117.7995
300+ $0.5856 $175.6800
410+ $0.5660 $232.0600
530+ $0.5475 $290.1750
710+ $0.4909 $348.5390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess