EN
  • EN
  • DE

STB130NH02LT4

Part No STB130NH02LT4
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description N-CHANNEL 24V - 0.0034  - 120A D2PAK/TO-220 STripFET III POWER MOSFET FOR DC-DC CONVERSION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Win Source Part Number 194247-STB130NH02LT4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STB130NH02LT4 CAD Model

Description

The STB130NH02LT4 is a state-of-the-art N-channel Power MOSFET produced by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This particular MOSFET is designed to deliver high efficiency and reliability for a wide range of applications, including switch-mode power supplies, DC-DC converters, motor drives, and other power management tasks.

Key Features

  • Low On-Resistance: The STB130NH02LT4 boasts an extremely low on-resistance (R<sub>DS(on)), which enhances its efficiency by minimizing conductive losses.
  • High Current Capability: With its ability to handle a continuous drain current (I<sub>D) at a considerable level, this MOSFET can support high-power applications with ease.
  • Low Gate Charge: The device has a low gate charge (Q<sub>g), which results in faster switching performance and reduced switching losses, making it suitable for high-frequency operations.
  • 100% Avalanche Tested: Each unit is thoroughly tested for avalanche ruggedness, ensuring that it can withstand tough conditions and provide a reliable performance.
  • Logic Level Threshold: The MOSFET can be driven at logic level voltages, making it compatible with modern microcontrollers and other digital control circuits.

Applications

The versatility of the STB130NH02LT4 allows it to be incorporated into various applications, particularly where power efficiency and space-saving are critical. Its robust design and performance characteristics make it ideal for:

  • Power supply units
  • Automotive applications
  • DC/AC inverters
  • Power management systems
  • High-performance computing

Package and Environmental Compliance

The STB130NH02LT4 comes in a D2PAK package, known for its compact footprint and excellent thermal performance. STMicroelectronics is committed to environmental sustainability, and this product is compliant with RoHS (Restriction of Hazardous Substances) and other environmental regulations, ensuring that it meets the global standards for environmental responsibility.

Conclusion

Overall, the STB130NH02LT4 is an excellent choice for designers looking for a robust, efficient, and versatile N-channel Power MOSFET. Its superior electrical characteristics, combined with the high-quality standards of STMicroelectronics, make it a reliable component in any power management or switching application.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess