2SC4066-TB - ON Semiconductor
The 2SC4066-TB is a high-quality bipolar junction transistor (BJT) from ON Semiconductor, a leading provider of semiconductor-based solutions. This transistor is part of ON Semiconductor's extensive product portfolio and is designed to meet the requirements of various electronic applications. The 2SC4066-TB is characterized by its robust performance, reliability, and efficiency, making it an ideal choice for designers and engineers.
Key Features:
- High Current Gain Bandwidth Product: The 2SC4066-TB offers a high h<sub>FE (current gain) which is critical for applications requiring efficient amplification.
- Low Saturation Voltage: This transistor has a low collector-emitter saturation voltage (V<sub>CE(sat)), reducing power loss and improving efficiency in switching applications.
- High-Speed Switching: Designed for fast switching speeds, the 2SC4066-TB is suitable for high-frequency applications.
- Complementary PNP Type Available: For design flexibility, ON Semiconductor provides a complementary PNP type transistor, which can be paired with the 2SC4066-TB for push-pull configurations.
Applications:
The 2SC4066-TB is versatile and can be used in a wide range of electronic circuits. Some of its typical applications include:
- Audio frequency amplifier stages
- Signal processing
- Driver stages in high-fidelity amplifiers and audio equipment
- Switching regulators
- DC-DC converters
- Motor control circuits
Product Specifications:
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
120V
Collector Current (I<sub>C)
1A
Power Dissipation (P<sub>D)
900mW
Package Type
TO-92
The 2SC4066-TB transistor is a testament to ON Semiconductor's commitment to providing high-performance components that drive innovation in the electronics industry. With its impressive features and specifications, it stands as a reliable choice for any application requiring a robust and efficient BJT.