The MMBTA733LT1 from ON Semiconductor is a high-performance PNP bipolar transistor designed for use in a wide range of electronic applications. This small-signal transistor is known for its reliability and efficiency, making it a preferred choice for designers and engineers looking to optimize their circuit designs.
Key Features
- Transistor Type: PNP - This type of bipolar junction transistor allows for a high level of control over the electrical current, which flows in the opposite direction to the NPN type.
- Package: SOT-23 - The compact surface-mount package is ideal for space-constrained applications and provides excellent power dissipation characteristics.
- Collector-Emitter Voltage (VCEO): 100V - The high breakdown voltage ensures stable performance in circuits with higher operating voltages.
- Collector Current (IC): 100mA - Adequate current handling capability for a variety of low to medium power applications.
- DC Current Gain (hFE): High - Ensures efficient current amplification, which is critical for applications requiring signal amplification.
- Power Dissipation: 225mW - The device can dissipate a moderate amount of power without overheating, contributing to its overall durability.
- Operating Temperature Range: -55°C to +150°C - The wide temperature range guarantees stable operation under extreme environmental conditions.
Applications
The MMBTA733LT1 is versatile and can be used in various applications, including but not limited to:
- Signal processing
- Audio amplifiers
- Switching circuits
- Linear amplification
- Power management
- Driver stages in hi-fi amplifiers and television circuits
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The MMBTA733LT1 is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability. With ON Semiconductor's reputation for excellence, customers can trust this transistor to perform consistently in their electronic devices.
For detailed specifications, application notes, and additional resources, designers are encouraged to consult the datasheet and technical documentation provided by ON Semiconductor.