EN
  • EN
  • DE

2SC4075E

Part No 2SC4075E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description NPN SILICON TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 951 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 855185-2SC4075E
Ultra Librarian 3D Model Ultra Librarian 2SC4075E CAD Model

Description

2SC4075E Bipolar Transistor by ON Semiconductor

The 2SC4075E is a high-performance bipolar transistor designed and manufactured by ON Semiconductor, a renowned leader in power and signal management solutions. This NPN transistor is optimized for use in a variety of applications, providing an excellent blend of speed, efficiency, and reliability.

Key Features

  • High Current Capacity: The 2SC4075E is capable of handling significant current, making it suitable for high-power applications.
  • High-Speed Switching: It offers fast switching speeds, which is essential for applications that require quick response times.
  • Low Saturation Voltage: The transistor has a low V<sub>CE(sat), which minimizes power loss and improves efficiency in saturation mode operations.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the 2SC4075E is a reliable component for long-term use.
  • RoHS Compliant: The product adheres to the Restriction of Hazardous Substances Directive, making it environmentally friendly.

Applications

The 2SC4075E is versatile and can be used in a wide array of electronic circuits. Some of the common applications include:

  • Power supply regulators
  • DC-DC converters
  • Motor controllers
  • Audio amplifiers
  • Switching circuits

Technical Specifications

For engineers and designers considering the 2SC4075E for their projects, here are some of the technical specifications:

  • Collector-Emitter Voltage (V<sub>CEO): 400 V
  • Collector Current (I<sub>C): 1 A
  • Power Dissipation (P<sub>D): 20 W
  • Transition Frequency (f<sub>T): 50 MHz
  • Operating and Storage Junction Temperature Range: -55°C to +150°C

ON Semiconductor provides detailed datasheets and technical documentation for the 2SC4075E, allowing designers to fully understand and effectively integrate this component into their designs. With its robust performance and ON Semiconductor's reputation for quality, the 2SC4075E is an excellent choice for your high-performance circuit needs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1430 $58.0020
34+ $3.4003 $115.6102
53+ $3.2941 $174.5873
73+ $3.1878 $232.7094
94+ $3.0815 $289.6610
126+ $2.7628 $348.1128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess