Product Overview: 2SC4146-TB by ON Semiconductor
The 2SC4146-TB is a high-quality NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This transistor is a robust electronic component that is well-suited for a variety of applications requiring amplification and switching capabilities.
Key Features:
- High Current Gain: The 2SC4146-TB offers a high current gain (hFE), which is essential for applications where a small input current needs to be amplified to produce a larger output current.
- Low Saturation Voltage: This transistor has a low V<sub>CE(sat), which minimizes power loss and improves efficiency in saturation mode operations.
- Fast Switching Speed: The fast switching characteristics of the 2SC4146-TB make it ideal for high-speed switching applications.
- High Reliability: ON Semiconductor is known for its commitment to quality, and the 2SC4146-TB is built to meet high reliability standards, ensuring stable performance over its lifetime.
- TO-92 Package: The device comes in a TO-92 package, which is widely used for through-hole mounting and is known for its ease of installation.
Applications:
The versatility of the 2SC4146-TB allows it to be used in various electronic circuits, including:
- Audio amplifiers and pre-amplifiers
- Signal processing
- Switching regulators
- Driver stages in hi-fi amplifiers and television circuits
Technical Specifications:
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
50 V
Collector Current (I<sub>C)
150 mA
Power Dissipation (P<sub>D)
250 mW
Operating Temperature Range (T<sub>j)
-55°C to +150°C
In summary, the ON Semiconductor 2SC4146-TB is a reliable and efficient NPN BJT that can be deployed in a wide range of electronic applications. Its high current gain, low saturation voltage, and fast switching speed make it a preferred choice for designers looking for a transistor with superior performance.