The ON Semiconductor 2SC4159 is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. Known for its reliability and efficiency, this transistor is a popular choice among professionals and enthusiasts alike for its ability to switch and amplify electronic signals with precision.
Key Features
- High Current Capacity: The 2SC4159 can handle significant current, making it suitable for power amplification and switching applications.
- Fast Switching Speed: It offers quick transition times, which is crucial for high-frequency operations and efficient performance.
- Low Saturation Voltage: This feature helps in reducing power loss and improving overall efficiency, especially in saturation mode applications.
- High Power Dissipation: With its ability to dissipate heat effectively, the 2SC4159 can sustain higher power levels without overheating.
- Robust Construction: ON Semiconductor's commitment to quality ensures that this transistor is built to last, with a rugged design that can withstand challenging conditions.
Applications
The versatile nature of the 2SC4159 allows it to be used in various applications, including:
- Power supply circuits
- Audio amplifiers
- Switching regulators
- Motor control systems
- Signal amplification in communication devices
Technical Specifications
Parameter
Value
Configuration
Single
Collector-Emitter Voltage (Vceo)
140V
Collector-Base Voltage (Vcbo)
160V
Emitter-Base Voltage (Vebo)
5V
Collector Current (Ic)
1.5A
Power Dissipation (Pd)
25W
DC Current Gain (hFE)
70 to 320
Whether you're designing a new audio amplifier or looking to replace a transistor in an existing circuit, the ON Semiconductor 2SC4159 offers the performance and reliability you need to ensure your project's success.