EN
  • EN
  • DE

2SC2776

Part No 2SC2776
Manufacturer Panasonic
Catalog Transistors (BJT) - Single
Description SILICON NPN EPITAXIAL PLANAR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Panasonic
Win Source Part Number 155475-2SC2776
Popularity Low
Supply and Demand Status Balance
Family Name 2SC2776
Introduction Date March 14, 2001
Ultra Librarian 3D Model Ultra Librarian 2SC2776 CAD Model

Description

The 2SC2776 transistor is recognized for its high gain and low noise, making it an essential component in a variety of electronic applications that require precision and clarity. This NPN transistor excels in small-signal amplification, providing reliable and stable performance across numerous applications.

Features and Benefits

  • Low Noise Operation: Produces minimal noise, essential for maintaining signal integrity in sensitive circuits.
  • High Gain: Offers substantial amplification, enhancing weak signals effectively.
  • Wide Frequency Response: Capable of handling a broad spectrum of frequencies, suitable for versatile applications.
  • Durability: Constructed to endure harsh operating conditions, ensuring long-term functionality.

Applications and Projects

  • Audio Equipment: Ideal for use in amplifiers and preamps where sound clarity and quality are paramount.
  • Signal Processing: Used in applications requiring sensitive signal detection and amplification.
  • Radio Receivers: Implements in RF stages to amplify and process incoming signals.
  • Test Equipment: Integrated into equipment that demands precision measurement and control.

Additional Details

The performance of the 2SC2776 in managing noise and amplifying signals efficiently makes it a strategic choice for myriad electronic applications. Although specific manufacturer details are not available for this device, its specifications indicate it can be universally adopted in many signal processing tasks. Its ability to maintain low levels of distortion positions it as an integral part of advanced audio and radio frequency projects. When considering this component, ensure your circuit design accommodates its potential power and frequency range capabilities.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess