The NXP PMBT9012 is a high-quality bipolar (BJT) transistor designed for general-purpose switching and amplification applications. This versatile component is a crucial building block in a wide range of electronic circuits, making it a staple in both hobbyist and professional projects.
Key Features
- High Current Capacity: The PMBT9012 can handle continuous collector currents up to 100 mA, making it suitable for moderate power applications.
- Low Voltage Operation: With a collector-emitter voltage (Vceo) of 30 V, this transistor can work efficiently in low-voltage circuits commonly found in battery-operated devices.
- High Transition Frequency: Featuring a transition frequency (fT) of 100 MHz, the PMBT9012 is ideal for high-frequency operation, which is essential for applications like RF amplification.
- Small Package: Encased in a small SOT23 package, the PMBT9012 is perfect for space-constrained applications, allowing for high-density PCB layouts.
Applications
The PMBT9012 is suited for a broad range of applications, including:
- Signal processing
- Audio amplifiers
- Switching circuits
- Driver stages in hi-fi amplifiers and television circuits
- RF amplification in wireless communication devices
Technical Specifications
Parameter
Value
Collector-Base Voltage (Vcbo)
40 V
Collector-Emitter Voltage (Vceo)
30 V
Emitter-Base Voltage (Vebo)
5 V
Collector Current (Ic)
100 mA
Transition Frequency (fT)
100 MHz
DC Current Gain (hFE)
100 to 300
With its high performance and reliability, the NXP PMBT9012 is an excellent choice for designers and engineers looking for a cost-effective yet powerful transistor for their electronic designs.