EN
  • EN
  • DE

BTA24-800BW

Part No BTA24-800BW
Manufacturer STMicroelectronics
Catalog Triacs
Description 25A TRIACS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1155325-BTA24-800BW
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA24-800BW CAD Model

Description

The BTA24-800BW is a high-performance triac manufactured by STMicroelectronics, a global leader in semiconductor solutions. This triac is designed to control AC loads for high-power switching applications. It is particularly well-suited for motor control, industrial automation, and home appliances where robustness and reliability are of paramount importance.

Key Features

  • High Blocking Voltage: With a maximum repetitive peak off-state voltage (VDRM/VRRM) of 800V, the BTA24-800BW is capable of handling high voltage applications, ensuring stable operation under surge conditions.
  • High Current Rating: It has a high RMS on-state current (IT(RMS)) of 25A, making it suitable for controlling high power loads efficiently.
  • Snubberless Technology: This device utilizes STMicroelectronics' snubberless technology, which enhances the commutation capabilities without the need for additional external components, simplifying circuit design and reducing costs.
  • High Immunity to dV/dt: The BTA24-800BW offers a high immunity to dV/dt, allowing it to withstand high rates of voltage change without triggering unintentionally.
  • Gate Trigger Current (IGT): The triac has a low IGT, which means it can be triggered with a small gate current, reducing power consumption and making it compatible with microcontroller-driven circuits.

Applications

The versatility of the BTA24-800BW makes it an ideal choice for a wide range of applications. It is extensively used in AC phase control applications, such as light dimmers, motor speed controllers, and heating regulators. Its robustness also makes it suitable for more demanding environments like industrial motor drives, solid-state relays, and inductive load control systems.

Package and Quality

Packaged in a standard TO-220AB package, the BTA24-800BW is designed for through-hole mounting, facilitating easy integration into existing designs. STMicroelectronics is committed to delivering high-quality products, and this triac is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 8A TO220AB
Lowest to $0.3234
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 12A TO220AB
Lowest to $0.9818
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4197 $50.3640
295+ $0.3444 $101.5980
450+ $0.3336 $150.1200
620+ $0.3229 $200.1980
805+ $0.3121 $251.2405
1,075+ $0.2798 $300.7850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 520 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess