EN
  • EN
  • DE

2SC4160M

Part No 2SC4160M
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 400V 4A 2000mW 3-Pin(3+Tab) TO-220ML
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156276-2SC4160M
Popularity Low
Supply and Demand Status Balance
Family Name 2SC4160M
Introduction Date October 25, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC4160M CAD Model

Description

ON Semiconductor 2SC4160M NPN Transistor

The 2SC4160M is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This transistor is well-suited for a variety of applications, particularly in the audio frequency power amplifier and switching circuits where high reliability and efficiency are required.

Key Features:

  • Voltage Capabilities: The 2SC4160M is capable of withstanding collector-emitter voltages up to 140V, making it suitable for high voltage applications.
  • Current Handling: This transistor can handle continuous collector currents up to 1.5A, which is ideal for moderate power handling requirements.
  • Power Dissipation: With a power dissipation of 25W, the 2SC4160M can manage significant thermal loads, ensuring stable performance under various conditions.
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product (fT) of 30MHz, beneficial for applications requiring fast switching and signal amplification.
  • Complementary PNP Type: ON Semiconductor provides a complementary PNP type transistor, making it easier to design push-pull amplifier configurations.

Applications:

  • Audio Frequency Power Amplifiers
  • Switching Regulators
  • DC-DC Converters
  • General Purpose Switching

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the 2SC4160M is no exception. It is built to meet high standards for stability and longevity. This transistor comes in a TO-220AB package, which is widely accepted for its ease of mounting and good thermal characteristics. The 2SC4160M is a testament to ON Semiconductor's dedication to providing components that meet the rigorous demands of electronic professionals and hobbyists alike.

For detailed specifications and application notes, customers are encouraged to consult the official datasheet and technical documents provided by ON Semiconductor.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess