EN
  • EN
  • DE

2SC4413-TR

Part No 2SC4413-TR
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156501-2SC4413-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4413-TR CAD Model

Description

The 2SC4413-TR is a high-performance NPN bipolar transistor manufactured by ON Semiconductor, a leader in energy-efficient innovations. This transistor is designed for use in power amplification and switching applications, which demand high reliability and efficiency. The 2SC4413-TR is provided in a compact SOT-89 package, making it suitable for space-constrained applications.

Key Features

  • High Current Gain Bandwidth Product: The 2SC4413-TR offers an excellent frequency response, making it ideal for amplification of high-speed signals.
  • Low Saturation Voltage: This transistor is designed to operate at low saturation voltages, reducing power loss and improving efficiency.
  • High Collector Current: With the ability to handle significant current, the 2SC4413-TR is well-suited for power applications.
  • Robust Thermal Performance: The SOT-89 package provides a solid thermal path, ensuring reliable operation even under high power dissipation scenarios.

Applications

The 2SC4413-TR is versatile and can be used in a variety of electronic circuits. Its main applications include:

  • Audio Power Amplifiers
  • Switching Regulators
  • DC-DC Converters
  • Motor Control Circuits
  • Driver Stages in Hi-Fi Amplifiers

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The 2SC4413-TR is built to meet stringent requirements, ensuring dependable performance for critical applications. It is also supported by ON Semiconductor's extensive technical documentation and application support.

Environmental Compliance

The 2SC4413-TR complies with RoHS (Restriction of Hazardous Substances) directives, which means it is free from harmful substances like lead, mercury, and cadmium. This compliance reflects ON Semiconductor's dedication to environmental responsibility and the production of eco-friendly products.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess