EN
  • EN
  • DE

2SC4425M

Part No 2SC4425M
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 400V 25A 3-Pin (3+Tab) TO-3PML
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156506-2SC4425M
Popularity Low
Supply and Demand Status Limited
Family Name 2SC4425
Introduction Date May 13, 2003
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 2SC4425M CAD Model

Description

ON Semiconductor 2SC4425M Bipolar Transistor

The ON Semiconductor 2SC4425M is a high-performance bipolar transistor designed for use in a wide range of electronic applications. This NPN transistor is known for its high-speed switching capabilities and is commonly used in power management and signal processing circuits.

Key Features

  • Voltage Ratings: The 2SC4425M boasts a collector-base voltage (VCBO) of 60V, a collector-emitter voltage (VCEO) of 50V, and an emitter-base voltage (VEBO) of 5V, making it suitable for mid-voltage operations.
  • Current Capacity: With a collector current (IC) of up to 2A, it can handle moderate power loads, which is ideal for a variety of amplification and switching tasks.
  • High Transition Frequency: It features a high transition frequency (fT) of 80MHz, providing excellent performance in high-speed signal processing applications.
  • Low Saturation Voltage: The device has a low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in operation.
  • Package: The 2SC4425M comes in a TO-220ML package, which is widely used and easy to mount on printed circuit boards.

Applications

The 2SC4425M is versatile and can be used in various applications, including:

  • Audio frequency amplifier stages
  • Power supply regulators
  • DC-DC converters
  • Motor control circuits
  • Switching regulators
  • Driver stages in high-fidelity amplifiers and sound systems

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the 2SC4425M is no exception. It is designed to meet the stringent requirements of industrial and consumer electronic devices. With its robust construction and proven performance, this transistor is an excellent choice for designers looking for a reliable component that can handle a variety of electronic functions.

Overall, the 2SC4425M from ON Semiconductor is a reliable and efficient solution for designers who require a transistor with high-speed switching capabilities and moderate power handling. Its combination of features makes it a versatile component for a wide range of electronic applications.

You May Also Be Interested in

Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess