EN
  • EN
  • DE

2SC4485T-AN

Part No 2SC4485T-AN
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 50V 1A 900mW 3-Pin NMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156519-2SC4485T-AN
Popularity Low
Supply and Demand Status Balance
Family Name 2SC4485T
Introduction Date October 06, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC4485T-AN CAD Model

Description

ON Semiconductor 2SC4485T-AN Product Overview

The 2SC4485T-AN from ON Semiconductor is a high-performance NPN bipolar transistor designed for use in a variety of electronic applications. This versatile transistor offers a balanced combination of high speed, low saturation voltage, and low noise, making it an ideal choice for audio amplification, switching applications, and signal processing.

Key Features

  • High Current Capacity: The 2SC4485T-AN is capable of handling a collector current up to 100 mA, allowing it to drive larger loads than many other transistors in its class.
  • Low Saturation Voltage: With a low V<sub>CE(sat) of typically 0.2 V, this transistor ensures efficient operation with minimal power loss, making it suitable for battery-powered devices.
  • High Transition Frequency: A high f<sub>T of 120 MHz enables the 2SC4485T-AN to be used in applications requiring fast switching and high-frequency signal amplification.
  • Low Noise: The transistor is designed with low noise characteristics, which is crucial for high-fidelity audio applications and sensitive signal processing circuits.
  • Robust Package: Enclosed in a compact TO-92 package, the 2SC4485T-AN is not only easy to install but also provides a reliable mechanical and thermal protection for the semiconductor inside.

Applications

The 2SC4485T-AN's combination of features makes it highly suitable for a wide range of applications, including:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Switching circuits
  • Driver stages in hi-fi systems
  • General purpose amplification

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2SC4485T-AN is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability across various conditions. The device is also supported by ON Semiconductor's technical resources, providing designers with confidence in integrating this transistor into their projects.

Whether you're designing a sophisticated audio system or looking for a reliable transistor for general-purpose use, the 2SC4485T-AN from ON Semiconductor is a solid choice that combines efficiency, performance, and reliability.

You May Also Be Interested in

Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess