EN
  • EN
  • DE

2SC4520T-TC

Part No 2SC4520T-TC
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156539-2SC4520T-TC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4520T-TC CAD Model

Description

The 2SC4520T-TC is a high-performance NPN bipolar transistor developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This transistor is designed for use in a variety of electronic applications, including switching and amplifier circuits. Renowned for its reliability and efficiency, the 2SC4520T-TC is a popular choice among engineers and designers for its outstanding electrical characteristics.

Key Features

  • High Current Gain Bandwidth Product: The device provides a high transition frequency, making it suitable for applications requiring fast switching and accurate amplification.
  • Low Saturation Voltage: It ensures low power loss and improved efficiency, which is critical for power management in electronic circuits.
  • High Collector Current: With the ability to handle a substantial amount of current, this transistor is ideal for power applications.
  • Robust Temperature Performance: The 2SC4520T-TC operates effectively over a wide temperature range, ensuring stability and reliability in various environments.

Applications

The versatility of the 2SC4520T-TC allows it to be utilized in numerous applications, including but not limited to:

  • Power supply circuits
  • Audio amplifiers
  • Switching regulators
  • Driver stages in high-fidelity amplifiers
  • Signal processing

Product Specifications

Parameter Value Collector-Emitter Voltage (Vceo) 120V Collector Current (Ic) 20A Power Dissipation (Pd) 100W DC Current Gain (hFE) 55 to 320 Operating Temperature Range -55°C to +150°C

In conclusion, the 2SC4520T-TC from ON Semiconductor is a robust and high-performing transistor that meets the needs of modern electronic applications. Its combination of high current capability, low saturation voltage, and wide operating temperature range makes it a go-to component for designers seeking performance and reliability.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess