EN
  • EN
  • DE

TPS23880RTQR

Part No TPS23880RTQR
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 8 CHANNEL 56VQFN  /  Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3bt 56-QFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers
Mfr Texas Instruments
Package Tape & Reel
Type Controller (PSE)
Number of Channels 8
Power - Max 100 W
Internal Switch(s) No
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3bt
Voltage - Supply 3V ~ 3.6V
Current - Supply 6mA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN (8x8)
Base Product Number TPS23880
Other Names 296-53250-1,296-53250-2,296-53250-6
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253088-TPS23880RTQR
Ultra Librarian 3D Model Ultra Librarian TPS23880RTQR CAD Model

Description

Product Overview: TPS23880RTQR by Texas Instruments

The TPS23880RTQR from Texas Instruments is a state-of-the-art Power over Ethernet (PoE) controller designed for high-performance Ethernet switches, midspans, and other networked devices in PoE systems. This advanced eight-channel power sourcing equipment (PSE) controller integrates cutting-edge technology to provide reliable power delivery to connected devices, such as wireless access points, IP cameras, and VoIP phones, while simplifying the design and deployment of Ethernet-powered networks.

Key Features

  • Eight Independent PSE Channels: The TPS23880RTQR supports up to eight PoE ports, enabling network designers to power multiple devices efficiently from a single controller.
  • IEEE 802.3bt Compliance: It is fully compliant with the latest IEEE 802.3bt standard, also known as PoE++, allowing for up to 90W of power per port, making it suitable for more power-hungry devices.
  • Advanced Power Management: The device includes sophisticated power management features such as per-port power monitoring, limiting, and configuration, ensuring safe and efficient operation.
  • Integrated Power MOSFETs: With built-in power MOSFETs, this controller offers a reduced component count, which helps to minimize the footprint and complexity of the circuit board design.
  • Robust Protection Features: The TPS23880RTQR provides numerous protection mechanisms including over-current, under-current, voltage surge, and thermal shutdown to ensure the safety and longevity of both the PSE and the powered devices.

Applications

The versatility of the TPS23880RTQR makes it an ideal choice for a wide range of applications, including:

  • Enterprise networking switches and routers
  • Industrial Ethernet switches
  • Networked surveillance systems
  • Wireless base stations
  • Smart lighting and building automation systems

Technical Specifications

The TPS23880RTQR operates over a wide temperature range and comes in a compact QFN package. It requires a 3.3V supply voltage and integrates seamlessly with external microcontrollers or processors for intelligent system control and monitoring.

In summary, the TPS23880RTQR from Texas Instruments represents a robust and flexible solution for powering next-generation network devices, combining power efficiency, advanced features, and compliance with the latest PoE standards to meet the needs of modern network infrastructures.

You May Also Be Interested in

Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Texas Instruments
SWITCHING CONTROLLER, CURRENT-MO / Power Over Ethernet Controller Channel
Lowest to $2.9925
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE) 20-QFN (5x5)
Lowest to $3.8993
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE) 24-QFN (5x5)
Lowest to $12.9044
Texas Instruments
IC POE CNTRL 1 CHANNEL 24HTSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1865 $50.9325
12+ $8.3582 $100.2984
19+ $8.0970 $153.8430
26+ $7.8358 $203.7308
34+ $7.5746 $257.5364
45+ $6.7910 $305.5950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess