EN
  • EN
  • DE

MCP73861T-I/ML

Part No MCP73861T-I/ML
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description Advanced Single or Dual Cell, Fully Integrated Li-Ion / Li-Polymer Charge Management Controllers | IC LI-ION/LI-POLY CTRLR 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tape and Reel
Status Obsolete
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Charge Current - Max 1.38A
Battery Pack Voltage 4.2V
Voltage - Supply (Maximum) 12V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VQFN Exposed Pad
Supplier Device Package 16-QFN-EP (4x4)
Family Part Number MCP73861
Manufacturer Pack Quantity 3,300
MSL Level 1 (Unlimited)
Win Source Part Number 1221225-MCP73861T-I/ML
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP73861T-I/ML CAD Model

Description

Microchip Technology's MCP73861T-I/ML - Advanced Charge Management Controller

The MCP73861T-I/ML is a highly integrated and advanced charge management controller from Microchip Technology, designed to efficiently manage the charging of Lithium-Ion and Lithium-Polymer batteries. This sophisticated IC is housed in a compact 28-pin QFN (Quad Flat No-leads) package, making it an ideal solution for space-constrained applications.

With its ability to support a wide range of input voltages and its programmable charge algorithm, the MCP73861T-I/ML provides a flexible and robust charging solution for portable devices. It features a precision voltage regulation system that ensures the battery is charged to its optimal voltage, enhancing the overall lifespan and performance of the battery.

Key Features:

  • Charge Management: The device offers a complete, fully-integrated charging solution for single-cell Li-Ion or Li-Polymer batteries, simplifying the design process for product developers.
  • High Accuracy: Precision voltage regulation of ±0.5% at 4.2V ensures that the battery is charged accurately, which is critical for maximizing battery life and safety.
  • Programmable Charge Current: The charge current can be set according to the specific needs of the application, providing design flexibility and optimizing charging efficiency.
  • Automatic Power-Down: When the charge cycle is complete, the MCP73861T-I/ML automatically powers down, reducing power consumption and extending battery life.
  • Temperature Monitoring: Integrated thermal regulation and protection features safeguard the charging process against overheating, further enhancing the safety and reliability of the system.
  • Status Indicators: The device includes status outputs that can be used to drive LEDs or interface with a microcontroller to provide real-time feedback on the charging process.

The MCP73861T-I/ML also supports advanced safety features such as pre-conditioning of deeply discharged batteries, automatic recharge, and a safety timer for controlled charging cycles. These features ensure that the charging process is not only efficient but also secure, protecting both the battery and the end-user's device.

Whether you are designing a handheld device, a portable medical instrument, or any battery-powered gadget, the MCP73861T-I/ML from Microchip Technology offers a sophisticated and reliable charging solution that can be tailored to meet the specific needs of your application.

You May Also Be Interested in

Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $7.2250
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.6687 $80.6687
2+ $78.1473 $156.2946
3+ $75.6271 $226.8813
4+ $73.1057 $292.4228
6+ $65.5428 $393.2568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess