EN
  • EN
  • DE

2SC4615

Part No 2SC4615
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 400V 1A 1000mW 3-Pin(3+Tab) TP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156589-2SC4615
Popularity Low
Supply and Demand Status Limited
Family Name 2SC4615
Introduction Date September 09, 2003
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 2SC4615 CAD Model

Description

The 2SC4615 from ON Semiconductor is a high-performance NPN silicon epitaxial transistor designed for a wide range of applications. This versatile component is recognized for its reliability, efficiency, and superior switching capabilities, making it an ideal choice for designers and engineers looking to enhance the performance of their electronic circuits.

Key Features

  • High Current Gain Bandwidth Product: The 2SC4615 boasts a high fT, providing excellent frequency response for amplification purposes.
  • Low Collector-Emitter Saturation Voltage: This feature ensures lower power loss and greater efficiency, especially in switching applications.
  • Complementary PNP Type Available: The availability of a complementary PNP type allows for push-pull configurations and more versatile circuit designs.
  • Compact Package: Encased in a small-sized package, the 2SC4615 is suitable for space-constrained applications.

Applications

The 2SC4615 is commonly used in a variety of electronic circuits, including:

  • Audio frequency amplifier stages
  • Signal processing circuits
  • Switching regulators
  • DC-DC converters
  • Driver stages in high-fidelity amplifiers and television circuits

Technical Specifications

Parameter Value
Collector-Emitter Voltage VCEO = 50 V
Emitter-Base Voltage VEBO = 5 V
Collector Current IC = 150 mA
Collector Power Dissipation PC = 200 mW
DC Current Gain hFE = 70 to 700
Operating and Storage Junction Temperature Range Tj, Tstg = -55 to +150 °C

With its robust construction and ON Semiconductor's commitment to quality, the 2SC4615 transistor is a reliable choice for professionals seeking performance and durability in their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess