The 2SC4633 is a high-performance NPN silicon transistor designed and manufactured by ON Semiconductor, a global leader in power and signal management solutions. This transistor is well-suited for high-speed switching applications and is commonly used in power amplification and voltage regulation circuits.
Key Features
- High Current Capacity: With the ability to handle a collector current of up to 7A, the 2SC4633 is capable of driving high current loads, making it ideal for power amplification tasks.
- High Voltage Tolerance: The device can withstand voltages up to 230V, providing a wide safety margin for various electronic applications.
- Fast Switching Speed: Its fast switching response is beneficial for high-speed circuit operation, ensuring minimal delay in response times.
- High Frequency Performance: With excellent high-frequency characteristics, this transistor is suitable for applications in RF (Radio Frequency) circuits.
- Low Saturation Voltage: The low V<sub>CE(sat) helps in reducing power dissipation during operation, thereby improving efficiency and reliability.
Applications
- Power supply circuits
- DC-DC converters
- Audio power amplifiers
- Switching regulators
- Motor control circuits
Product Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
230V
Collector Current (I<sub>C)
7A
Power Dissipation (P<sub>D)
40W
Transition Frequency (f<sub>T)
50MHz
Operating and Storage Junction Temperature Range
-55°C to +150°C
The 2SC4633 transistor from ON Semiconductor is a robust and reliable component that offers a blend of high performance, efficiency, and versatility, making it an excellent choice for a wide range of electronic applications.