EN
  • EN
  • DE

2SC4636LS-YAC11

Part No 2SC4636LS-YAC11
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156638-2SC4636LS-YAC11
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4636LS-YAC11 CAD Model

Description

ON Semiconductor 2SC4636LS-YAC11: High-Performance NPN Transistor

The 2SC4636LS-YAC11 is a state-of-the-art NPN bipolar junction transistor (BJT) developed by ON Semiconductor, a leading figure in the semiconductor industry. This product is designed to cater to a wide array of applications, ranging from power management to signal amplification in electronic devices.

Key Features

  • High Current Gain Bandwidth Product: With an excellent frequency response, this transistor is ideal for applications requiring high-speed switching and amplification.
  • Low Saturation Voltage: The 2SC4636LS-YAC11 ensures efficient operation by minimizing power loss with its low VCE(sat), which translates to a reduction in heat dissipation and improved overall performance.
  • High Power Dissipation: It has an impressive power dissipation capability, which allows it to handle higher currents and voltages without the risk of failure, making it suitable for power-intensive applications.
  • Robust Thermal Performance: The device can operate reliably over a wide temperature range, ensuring stability and longevity even under thermal stress.

Applications

The versatility of the 2SC4636LS-YAC11 makes it a go-to component for various applications, including:

  • Power supply circuits
  • Audio amplifiers
  • Switching regulators
  • Driver stages in high-fidelity amplifiers and sound equipment

Quality and Reliability

ON Semiconductor is renowned for their commitment to quality, and the 2SC4636LS-YAC11 is no exception. It is manufactured to the highest standards, ensuring that each unit meets stringent quality control measures for reliability and performance consistency.

Environmental Considerations

With an eye on environmental impact, the 2SC4636LS-YAC11 is designed to comply with RoHS directives, making it a suitable choice for eco-conscious manufacturers looking to create environmentally friendly products.

Whether you are designing power circuits or looking for a reliable transistor for signal processing, the 2SC4636LS-YAC11 from ON Semiconductor offers a blend of performance, efficiency, and reliability that engineers and designers can trust.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess