EN
  • EN
  • DE

2SC4645-E

Part No 2SC4645-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case DIP-3
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 751207-2SC4645-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4645-E CAD Model

Description

Product Overview: 2SC4645-E by ON Semiconductor

The 2SC4645-E is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is built to deliver superior switching performance and high voltage capabilities, making it an excellent choice for a variety of electronic applications.

Key Features

  • Voltage Ratings: The 2SC4645-E boasts a collector-base voltage (VCBO) of 400V, collector-emitter voltage (VCEO) of 400V, and emitter-base voltage (VEBO) of 7V, allowing it to handle high voltage operations efficiently.
  • Current Capacity: With a continuous collector current (IC) rating of 1A, this transistor can drive moderate loads, suitable for amplification and switching applications.
  • Power Dissipation: The device has a power dissipation (PD) of 20W, ensuring it can manage significant power levels without compromising its operational integrity.
  • High-Speed Switching: Engineered for fast switching speeds, the 2SC4645-E is ideal for high-frequency circuits and applications requiring rapid state changes.
  • Low Saturation Voltage: The low VCE(sat) characteristic minimizes on-state power loss, contributing to the overall efficiency of the circuit in which it is deployed.

Applications

The 2SC4645-E transistor is versatile and can be used across various applications, such as:

  • Power supply circuits
  • DC-DC converters
  • Motor control circuits
  • Audio amplifiers
  • Switching regulators
  • High voltage switching applications

Reliability and Quality

ON Semiconductor is committed to delivering high-quality products. The 2SC4645-E is no exception, with its robust design ensuring long-term reliability. This transistor is designed to meet the stringent requirements of the electronic industry, and its performance is backed by ON Semiconductor's rigorous testing and quality control processes.

Environmental Compliance

The 2SC4645-E is RoHS compliant, meaning it adheres to the European Union's directive on the restriction of hazardous substances in electrical and electronic equipment. This reflects ON Semiconductor's dedication to environmental sustainability and the production of eco-friendly products.

Whether you are designing power management systems or looking to enhance the performance of your high-voltage applications, the 2SC4645-E from ON Semiconductor is a reliable and efficient choice that will help you achieve your design goals.

You May Also Be Interested in

Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess