EN
  • EN
  • DE

2SC4770-2

Part No 2SC4770-2
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description Trans GP BJT NPN 800V 7A 3000mW 3-Pin(3+Tab) TO-3PML
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer ON Semiconductor
Win Source Part Number 156715-2SC4770-2
Popularity Low
Supply and Demand Status Limited
Family Name 2SC4770-2
Introduction Date September 24, 2004
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC4770-2 CAD Model

Description

ON Semiconductor 2SC4770-2 NPN Power Transistor

The 2SC4770-2 is a high-performance NPN power transistor manufactured by ON Semiconductor, a leading provider in energy-efficient innovations. This robust semiconductor device is designed to handle significant power levels while maintaining high efficiency, making it suitable for a wide range of power amplification and switching applications.

Key Features:

  • Voltage & Current: The 2SC4770-2 is capable of withstanding high voltage and current, featuring a collector-emitter voltage (V<sub>CEO) of 800V and a collector current (I<sub>C) of 3A, making it an excellent choice for high-voltage circuits.
  • Power Dissipation: With a power dissipation (P<sub>D) of 40W, this transistor can handle significant levels of power, which is essential for heavy-duty operations.
  • High Frequency: It operates at high frequencies, which is ideal for applications that require fast switching and performance.
  • Gain Bandwidth Product: The 2SC4770-2 boasts a gain bandwidth product (f<sub>T) of 30 MHz, ensuring good amplification characteristics for a variety of uses.

Applications:

The ON Semiconductor 2SC4770-2 is versatile and can be used in a range of applications, including:

  • Power supply units
  • Switching regulators
  • Motor controls
  • Audio power amplifiers
  • Inverters
  • Converter circuits

Reliability:

ON Semiconductor is known for its commitment to reliability and the 2SC4770-2 is no exception. It is built to meet high-quality standards, ensuring stable operation even under strenuous conditions. The device also features built-in safeguards against excessive voltage, current, and temperature, making it a reliable choice for critical applications.

Package Information:

The 2SC4770-2 comes in a TO-220AB package, which is widely used for power transistors due to its ability to efficiently dissipate heat. This package is suitable for through-hole mounting, which adds to the ease of integration into various circuit designs.

For engineers and designers looking for a power transistor that offers both high performance and reliability, the ON Semiconductor 2SC4770-2 is an excellent option that combines both in a cost-effective solution.

You May Also Be Interested in

MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess